Samsung logo

Samsung PS51F4500AW 51" Plasma TV 129.5 cm (51") Full HD Black

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
267610
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Samsung PS51F4500AW 51" Plasma TV 129.5 cm (51") Full HD Black:

Samsung PS51F4500AW 51" Plasma TV, 129.5 cm (51"), 1920 x 1080 pixels, Full HD, Plasma, DVB-C, DVB-T, Black

Long summary description Samsung PS51F4500AW 51" Plasma TV 129.5 cm (51") Full HD Black:

Samsung PS51F4500AW 51" Plasma TV. Display diagonal: 129.5 cm (51"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: Plasma, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.