Samsung logo

Samsung PS51E450A1W 129.5 cm (51") XGA Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
198810
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Samsung PS51E450A1W 129.5 cm (51") XGA Black:

Samsung PS51E450A1W, 129.5 cm (51"), 1024 x 768 pixels, XGA, Plasma, DVB-C, DVB-T, Black

Long summary description Samsung PS51E450A1W 129.5 cm (51") XGA Black:

Samsung PS51E450A1W. Display diagonal: 129.5 cm (51"), Display resolution: 1024 x 768 pixels, HD type: XGA, Display technology: Plasma, Native aspect ratio: 4:3. Digital signal format system: DVB-C, DVB-T. Product colour: Black

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.