Samsung logo

Samsung PS51D450A2W 129.5 cm (51") HD Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
286701
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung PS51D450A2W 129.5 cm (51") HD Black:

Samsung PS51D450A2W, 129.5 cm (51"), 1365 x 768 pixels, HD, Plasma, DVB-C, DVB-T, Black

Long summary description Samsung PS51D450A2W 129.5 cm (51") HD Black:

Samsung PS51D450A2W. Display diagonal: 129.5 cm (51"), Display resolution: 1365 x 768 pixels, HD type: HD, Display technology: Plasma, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.