Samsung logo

Samsung PS42C9H TV 106.7 cm (42") XGA Black 1500 cd/m²

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
79372
Info modified on:
15 Mar 2022, 13:50:44
Short summary description Samsung PS42C9H TV 106.7 cm (42") XGA Black 1500 cd/m²:

Samsung PS42C9H, 106.7 cm (42"), 1024 x 768 pixels, XGA, Plasma, Black

Long summary description Samsung PS42C9H TV 106.7 cm (42") XGA Black 1500 cd/m²:

Samsung PS42C9H. Display diagonal: 106.7 cm (42"), Display resolution: 1024 x 768 pixels, HD type: XGA, Display technology: Plasma, Display brightness: 1500 cd/m², Native aspect ratio: 16:9. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.