Samsung logo

Samsung PS42C450 TV 106.7 cm (42") XGA Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
214509
Info modified on:
14 Mar 2024, 17:23:41
Short summary description Samsung PS42C450 TV 106.7 cm (42") XGA Black:

Samsung PS42C450, 106.7 cm (42"), 1024 x 768 pixels, XGA, Plasma, Black

Long summary description Samsung PS42C450 TV 106.7 cm (42") XGA Black:

Samsung PS42C450. Display diagonal: 106.7 cm (42"), Display resolution: 1024 x 768 pixels, HD type: XGA, Display technology: Plasma, Response time: 0.0001 ms, Native aspect ratio: 16:9. Product colour: Black

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.