Samsung logo

Samsung PS42B450B1W 106.7 cm (42") XGA Black 1500 cd/m²

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
501812
Info modified on:
21 Oct 2022, 10:24:54
Short summary description Samsung PS42B450B1W 106.7 cm (42") XGA Black 1500 cd/m²:

Samsung PS42B450B1W, 106.7 cm (42"), 1024 x 768 pixels, XGA, Plasma, DVB-C, DVB-T, Black

Long summary description Samsung PS42B450B1W 106.7 cm (42") XGA Black 1500 cd/m²:

Samsung PS42B450B1W. Display diagonal: 106.7 cm (42"), Display resolution: 1024 x 768 pixels, HD type: XGA, Display technology: Plasma, Display brightness: 1500 cd/m², Response time: 0.001 ms, Native aspect ratio: 4:3. Digital signal format system: DVB-C, DVB-T. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.