Samsung PS42A450P2XXC, 106.7 cm (42"), 1024 x 768 pixels, XGA, Plasma, Black
Samsung PS42A450P2XXC. Display diagonal: 106.7 cm (42"), Display resolution: 1024 x 768 pixels, HD type: XGA, Display technology: Plasma, Display brightness: 1500 cd/m², Native aspect ratio: 16:9. Product colour: Black