Samsung logo

Samsung PS42A410C1 TV 106.7 cm (42") XGA Black 1500 cd/m²

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
447889
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung PS42A410C1 TV 106.7 cm (42") XGA Black 1500 cd/m²:

Samsung PS42A410C1, 106.7 cm (42"), 1024 x 768 pixels, XGA, Plasma, Black

Long summary description Samsung PS42A410C1 TV 106.7 cm (42") XGA Black 1500 cd/m²:

Samsung PS42A410C1. Display diagonal: 106.7 cm (42"), Display resolution: 1024 x 768 pixels, HD type: XGA, Display technology: Plasma, Display brightness: 1500 cd/m², Native aspect ratio: 16:9. Product colour: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.