Samsung logo

Samsung PN43F4500AFXZA TV 109.2 cm (43") XGA Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
144026
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Samsung PN43F4500AFXZA TV 109.2 cm (43") XGA Black:

Samsung PN43F4500AFXZA, 109.2 cm (43"), 1024 x 768 pixels, XGA, Plasma, ATSC, Black

Long summary description Samsung PN43F4500AFXZA TV 109.2 cm (43") XGA Black:

Samsung PN43F4500AFXZA. Display diagonal: 109.2 cm (43"), Display resolution: 1024 x 768 pixels, HD type: XGA, Display technology: Plasma. Digital signal format system: ATSC. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.