Samsung logo

Samsung PN43D450A2D 109.2 cm (43") WXGA Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
186250
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Samsung PN43D450A2D 109.2 cm (43") WXGA Black:

Samsung PN43D450A2D, 109.2 cm (43"), 1280 x 768 pixels, WXGA, Plasma, ATSC, Black

Long summary description Samsung PN43D450A2D 109.2 cm (43") WXGA Black:

Samsung PN43D450A2D. Display diagonal: 109.2 cm (43"), Display resolution: 1280 x 768 pixels, HD type: WXGA, Display technology: Plasma, Response time: 0.001 ms, Native aspect ratio: 16:9. Digital signal format system: ATSC. Product colour: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.