Samsung logo

Samsung PL PL50 Pink 1/2.33" Compact camera 10.3 MP CCD 3648 x 2736 pixels

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
37368
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Samsung PL PL50 Pink 1/2.33" Compact camera 10.3 MP CCD 3648 x 2736 pixels:

Samsung PL PL50 Pink, 10.3 MP, 3648 x 2736 pixels, 1/2.33", CCD, 3x, Pink

Long summary description Samsung PL PL50 Pink 1/2.33" Compact camera 10.3 MP CCD 3648 x 2736 pixels:

Samsung PL PL50 Pink. Camera type: Compact camera, Megapixel (approx.): 10.3 MP, Image sensor size: 1/2.33", Sensor type: CCD, Maximum image resolution: 3648 x 2736 pixels. Optical zoom: 3x, Digital zoom: 5x, Focal length range: 6.2 - 18.6 mm. Maximum video resolution: 640 x 480 pixels. Display diagonal: 6.86 cm (2.7"). Internal memory: 9 MB. PictBridge. Weight: 116.1 g. Product colour: Pink

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.