Samsung PL PL10, 9 MP, 1/2.5", CCD, 3x, 120.7 g, Pink
Samsung PL PL10. Camera type: Compact camera, Megapixel (approx.): 9 MP, Image sensor size: 1/2.5", Sensor type: CCD. Optical zoom: 3x, Digital zoom: 5x, Focal length range: 6.3 - 18.9 mm. Display diagonal: 6.86 cm (2.7"). Internal memory: 196 MB. PictBridge. Weight: 120.7 g. Product colour: Pink