Samsung PEP-700, Wired, 10 - 20000 Hz, Headphones, White
Samsung PEP-700. Product type: Headphones. Connectivity technology: Wired. Headphone frequency: 10 - 20000 Hz. Cable length: 1.8 m, Product colour: White