Samsung P400, 150 ANSI lumens, DLP, SVGA (800x600), 1000:1, 30 - 70 kHz, 56 - 85 Hz
Samsung P400. Projector brightness: 150 ANSI lumens, Projection technology: DLP, Projector native resolution: SVGA (800x600). Light source type: LED, Service life of light source: 30000 h. Focus: Manual. Analog signal format system: NTSC. Noise level: 30 dB, Certification: UL, c-UL, FCC-A, CE, CCC, RoHS