location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung 20" LCD monitor computer monitor 50.8 cm (20") 1600 x 900 pixels Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
20" LCD monitor
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P2050
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 120021
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung 20" LCD monitor computer monitor 50.8 cm (20") 1600 x 900 pixels Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 50.8 cm (20")
  • - 1600 x 900 pixels
  • - 2 ms 300 cd/m² 1000:1
  • - 40 W
Long product name Samsung 20" LCD monitor computer monitor 50.8 cm (20") 1600 x 900 pixels Black :
The long product name of Samsung 20" LCD monitor computer monitor 50.8 cm (20") 1600 x 900 pixels Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

P2050 – 20-inch wide elegantly designed LCD monitor, 1600 x 900, 50000:1 (dynamic), 1000:1 (typical), 2ms, 300cd/m^2, 16.7M, 1 x DVI-D, 1 x VGA, 4.4kg, rose black
More>>>
Samsung 20" LCD monitor computer monitor 50.8 cm (20") 1600 x 900 pixels Black:
The official description of Samsung 20" LCD monitor computer monitor 50.8 cm (20") 1600 x 900 pixels Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This LCD monitor is absolutely stunning for a reason. You’ll be amazed at its beautiful Crystal Design and sophisticated and subtle colouring. With a dynamic contrast ratio of 50000:1 and 2ms response time you will enjoy sharp images that are virtually blur-free. This Samsung monitor gives you something beautiful to stare at, whether it’s turned on or not.

dynamic contrast ratio

The contrast between light and dark colours on the screen is what makes images stand out. The bigger the difference between light and dark, the more vibrant images will appear. With an amazing dynamic contrast ratio of 50000:1 you’ll enjoy sharp image quality that’s sure to catch your eye.

crystal design

Samsung's crystal designed LCD monitor is truly an aesthetic revolution. The molding process creates no Volatile Organic Compounds (VOC), and is free from the usual paint waste and residue.

response time

Response time refers to how long it takes pixels to turn from completely white to black and back again. The lower the milliseconds (ms), the faster the response time is. A fast 2ms response time virtually eliminates any blurring, making this monitor perfect for enjoying video games and all of your digital entertainment.

Short summary description Samsung 20" LCD monitor computer monitor 50.8 cm (20") 1600 x 900 pixels Black:
This short summary of the Samsung 20" LCD monitor computer monitor 50.8 cm (20") 1600 x 900 pixels Black data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung 20" LCD monitor, 50.8 cm (20"), 1600 x 900 pixels, LCD, 2 ms, Black

Long summary description Samsung 20" LCD monitor computer monitor 50.8 cm (20") 1600 x 900 pixels Black:
This is an auto-generated long summary of Samsung 20" LCD monitor computer monitor 50.8 cm (20") 1600 x 900 pixels Black based on the first three specs of the first five spec groups.

Samsung 20" LCD monitor. Display diagonal: 50.8 cm (20"), Display resolution: 1600 x 900 pixels. Display: LCD. Response time: 2 ms, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Product colour: Black

Display
Display diagonal *
50.8 cm (20")
Display resolution *
1600 x 900 pixels
Touchscreen *
No
Display brightness (typical)
300 cd/m²
Response time
2 ms
Contrast ratio (typical) *
1000:1
Contrast ratio (dynamic)
50000:1
Viewing angle, horizontal
170°
Viewing angle, vertical
160°
Pixel pitch
0.2768 x 0.2768 mm
Horizontal scan range
30 - 81 kHz
Vertical scan range
56 - 60 Hz
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Product colour *
Black
Ports & interfaces
VGA (D-Sub) ports quantity
1
DVI-D ports quantity
1
HDCP
Yes
Ergonomics
Panel mounting interface
75 x 75 mm
Tilt angle range
-2 - 21°
Plug and Play
Yes
Ergonomics
LED indicators
Stand-by
Power
Power consumption (typical) *
40 W
Power consumption (standby) *
1 W
Operational conditions
Operating temperature (T-T)
10 - 40 °C
Storage temperature (T-T)
-20 - 45 °C
Operating relative humidity (H-H)
10 - 80%
Storage relative humidity (H-H)
5 - 95%
Operating temperature (T-T)
50 - 104 °F
Weight & dimensions
Width (without stand)
484.6 mm
Depth (without stand)
189.4 mm
Height (without stand)
377.3 mm
Weight (without stand)
4.4 kg
Other features
Display
LCD
TV tuner integrated
No
Display viewable area (HxV)
442.8 x 249.075 mm
Power management
AC 100 - 240V, 50/60Hz
Special features
MagicBright, Off timer, Image Size, Colour Effect, Customised key, MagicWizard & MagicTune with AssetManagement, Windows Vista Premium, DVI with HDCP
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 03:07:08
Uk has collected 2 expert reviews for Samsung 20" LCD monitor computer monitor 50.8 cm (20") 1600 x 900 pixels Black but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
cgena.com
Updated:
2011-10-04 03:07:06
Samsung is at it again with another product to add to their portfolio of LCD monitors. This time the SyncMaster 50 series gets two new models: the P2050 and the P2250. We got the former, the 20” for review and by the looks of it the new model may hav...
Bottom line It is wide. That is what the SyncMaster P2050 is simply all about. Wide visual viewing. Samsung also establishes its Touch of Color trademark with this LCD monitor, but frankly it is all flashy and fancy, evidently I am not convinced. The features are...
0%
xbitlabs.com
Updated:
2011-10-04 03:07:07
Every model from the new Samsung Touch of Color series leaves a highly positive impression with their beautiful exterior, good ergonomics and neat setup. All of this makes them a good choice as all-purpose monitors for home. It is the...
0%