Samsung logo

Samsung OM75D-K Signage Display Digital signage flat panel 190.5 cm (75") LED Wi-Fi 2500 cd/m² Full HD Black Samsung Proprietary OS 24/7

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
73473
Info modified on:
14 Mar 2024, 19:15:52
Short summary description Samsung OM75D-K Signage Display Digital signage flat panel 190.5 cm (75") LED Wi-Fi 2500 cd/m² Full HD Black Samsung Proprietary OS 24/7:

Samsung OM75D-K, Digital signage flat panel, 190.5 cm (75"), LED, 1920 x 1080 pixels, Wi-Fi, 24/7

Long summary description Samsung OM75D-K Signage Display Digital signage flat panel 190.5 cm (75") LED Wi-Fi 2500 cd/m² Full HD Black Samsung Proprietary OS 24/7:

Samsung OM75D-K. Product design: Digital signage flat panel. Display diagonal: 190.5 cm (75"), Display technology: LED, Display resolution: 1920 x 1080 pixels, Display brightness: 2500 cd/m², HD type: Full HD. Wi-Fi. Operating hours (hours/days): 24/7. Operating system installed: Samsung Proprietary OS. Product colour: Black

Video
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.