Samsung logo

Samsung OM55D-W Signage Display Digital signage flat panel 139.7 cm (55") LED 2500 cd/m² Full HD Black Linux 24/7

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
96787
Info modified on:
27 May 2024, 12:26:43
Short summary description Samsung OM55D-W Signage Display Digital signage flat panel 139.7 cm (55") LED 2500 cd/m² Full HD Black Linux 24/7:

Samsung OM55D-W, Digital signage flat panel, 139.7 cm (55"), LED, 1920 x 1080 pixels, 24/7

Long summary description Samsung OM55D-W Signage Display Digital signage flat panel 139.7 cm (55") LED 2500 cd/m² Full HD Black Linux 24/7:

Samsung OM55D-W. Product design: Digital signage flat panel. Display diagonal: 139.7 cm (55"), Display technology: LED, Display resolution: 1920 x 1080 pixels, Display brightness: 2500 cd/m², HD type: Full HD. Operating hours (hours/days): 24/7. Operating system installed: Linux. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.