Samsung logo

Samsung NZ64H57477K hob Black, Stainless steel Built-in Zone induction hob 4 zone(s)

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
110133
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Samsung NZ64H57477K hob Black, Stainless steel Built-in Zone induction hob 4 zone(s):

Samsung NZ64H57477K, Black, Stainless steel, Built-in, Zone induction hob, Glass-ceramic, 4 zone(s), 4 zone(s)

Long summary description Samsung NZ64H57477K hob Black, Stainless steel Built-in Zone induction hob 4 zone(s):

Samsung NZ64H57477K. Product colour: Black, Stainless steel, Appliance placement: Built-in, Hob type: Zone induction hob. Simmer cooking zone: 2000 W, Regular cooking zone: 3200 W, Large cooking zone: 3600 W. Control type: Touch, Control position: Top front. Width: 600 mm, Depth: 520 mm, Height: 56 mm. Package width: 710 mm, Package depth: 582 mm, Package height: 137 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.