Samsung logo

Samsung NZ63J9770EK/EF hob Black Built-in Zone induction hob 3 zone(s)

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
122900
Info modified on:
10 Nov 2021, 18:17:19
Short summary description Samsung NZ63J9770EK/EF hob Black Built-in Zone induction hob 3 zone(s):

Samsung NZ63J9770EK/EF, Black, Built-in, Zone induction hob, Glass-ceramic, 3 zone(s), 3 zone(s)

Long summary description Samsung NZ63J9770EK/EF hob Black Built-in Zone induction hob 3 zone(s):

Samsung NZ63J9770EK/EF. Product colour: Black, Appliance placement: Built-in, Hob type: Zone induction hob. Simmer cooking zone: 2200 W, Regular cooking zone: 3300 W, Large cooking zone: 6800 W. Control type: Rotary, Touch, Control position: Top front, Display type: LED. Width: 600 mm, Depth: 520 mm, Height: 56 mm. Package width: 712 mm, Package depth: 594 mm, Package height: 142 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.