Samsung NV7B45305AS/U1, Medium, Electric, 76 L, 76 L, 30 - 270 °C, 1600 W
Samsung NV7B45305AS/U1. Oven size: Medium, Oven type: Electric, Total oven(s) interior capacity: 76 L. Appliance placement: Built-in, Product colour: Black, Stainless steel, Control type: Rotary, Touch. Clock type: Electronic, Timer type: Digital. Energy consumption (conventional): 1.05 kWh, Energy consumption (forced convection): 0.71 kWh, Energy efficiency scale: A+++ to D. Lamp type: Halogen, Bulb power: 25 W, Bulb power 2: 40 W