Samsung logo

Samsung NV7B4450VAS/U1 oven 76 L Black, Stainless steel

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
13615
Info modified on:
08 May 2025, 07:34:52
Short summary description Samsung NV7B4450VAS/U1 oven 76 L Black, Stainless steel:

Samsung NV7B4450VAS/U1, Large, Electric, 76 L, 76 L, 30 - 270 °C, 1600 W

Long summary description Samsung NV7B4450VAS/U1 oven 76 L Black, Stainless steel:

Samsung NV7B4450VAS/U1. Oven size: Large, Oven type: Electric, Total oven(s) interior capacity: 76 L. Appliance placement: Built-in, Product colour: Black, Stainless steel, Control type: Rotary, Touch. Clock type: Electronic, Timer type: Digital. Energy consumption (conventional): 1.05 kWh, Energy consumption (forced convection): 0.71 kWh, Energy efficiency scale: A+++ to D. Lamp type: Halogen, Bulb power: 25 W, Bulb power 2: 40 W

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.