Samsung NV75N5671RS/EU, Medium, Electric, 75 L, 3950 W, 75 L, 40 - 250 °C
Samsung NV75N5671RS/EU. Oven size: Medium, Oven type: Electric, Total oven(s) interior capacity: 75 L. Oven 2 net capacity: 32 L. Product colour: Stainless steel, Control type: Rotary, Touch, Interior material: Enamelled ceramic. Clock type: Electronic, Timer type: Digital, Timer modes: Cooking time, End cooking time. Energy consumption (conventional): 1.05 kWh, Energy consumption (forced convection): 0.71 kWh, Energy efficiency class (old): A+