Samsung logo

Samsung NV73J9770RS oven 73 L Black, Stainless steel

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
165995
Info modified on:
29 Nov 2024, 15:42:51
Short summary description Samsung NV73J9770RS oven 73 L Black, Stainless steel:

Samsung NV73J9770RS, Medium, Electric, 73 L, 73 L, 30 - 275 °C, 1600 W

Long summary description Samsung NV73J9770RS oven 73 L Black, Stainless steel:

Samsung NV73J9770RS. Oven size: Medium, Oven type: Electric, Total oven(s) interior capacity: 73 L. Appliance placement: Built-in, Product colour: Black, Stainless steel, Control type: Touch. Clock type: Electronic, Timer type: Digital. Energy consumption (conventional): 0.95 kWh, Energy consumption (forced convection): 0.7 kWh. Lamps quantity: 1 lamp(s)

Specs
Similar products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.