location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung NV73J9770RS 73 L 1800 W A+ Black, Stainless steel

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
NV73J9770RS
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NV73J9770RS/EG
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806086717670
Category:
Enclosed compartment, usually part of a cooker, for cooking and heating food.
Ovens Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 82954
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 12:48:15
The date of the most recent change of this product data-sheet in Icecat.
EU Energy Label (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Samsung NV73J9770RS 73 L 1800 W A+ Black, Stainless steel
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Electric 1800 W 73 L Black, Stainless steel
  • - Convection cooking Grill
  • - Number of auto cooking programs: 80
  • - Self-cleaning Pyrolytic
  • - Built-in display LCD Control type: Touch
  • - Child lock
  • - Energy efficiency class: A+
Long product name Samsung NV73J9770RS 73 L 1800 W A+ Black, Stainless steel :
The long product name of Samsung NV73J9770RS 73 L 1800 W A+ Black, Stainless steel. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

73 L, 1800 W, 30 - 275 °C, A+
More>>>
Samsung NV73J9770RS 73 L 1800 W A+ Black, Stainless steel:
The official description of Samsung NV73J9770RS 73 L 1800 W A+ Black, Stainless steel as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Professional taste and texture
Gourmet Vapour Technology optimises the taste and texture of your food by surrounding it with vapour that quickly and evenly transfers heat and moisture, resulting in food that’s deliciously crispy outside, but soft and juicy inside.

Full touch controls
A 4.6" Full touch TFT-LCD control panel makes cooking much simpler and easier. You can intuitively select and control functions and settings—such as the cooking mode, temperature and time— with a simple touch of your finger.

Wi-Fi cooking control
Built-in Wi-Fi capabilities let you remotely monitor and control your Oven using just an app*. Easily adjust settings, receive notifications and download recipes by chefs with Michelin 3-star restaurants—all from your smartphone.

Pre-programmed recipes
With Auto Cook’s 80 delicious pre-set recipes, you’ll never have to hunt for recipes again. Simply select one and you’ll be provided with instructions on the LCD control panel, including the optimal oven setting for perfect results.

Silent Soft Closing Door
The Soft Closing Door smoothly and gently opens and closes with minimal noise. The door’s hinge helps it to slowly come to a stop safely, giving you complete peace of mind

Cook meat perfectly
A Meat Probe allows you to monitor the internal food temperature without any guesswork by clearly indicating when meat is thoroughly cooked, all without opening the oven door and releasing heat.

Consistent temperature control
Consistent oven heat is essential for perfectly cooked meals. The Temperature Control feature maintains an extremely precise temperature with little fluctuation, so your dishes are cooked exactly how you want–every time.

Short summary description Samsung NV73J9770RS 73 L 1800 W A+ Black, Stainless steel:
This short summary of the Samsung NV73J9770RS 73 L 1800 W A+ Black, Stainless steel data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung NV73J9770RS, Medium, Electric, 73 L, 1800 W, 73 L, 30 - 300 °C

Long summary description Samsung NV73J9770RS 73 L 1800 W A+ Black, Stainless steel:
This is an auto-generated long summary of Samsung NV73J9770RS 73 L 1800 W A+ Black, Stainless steel based on the first three specs of the first five spec groups.

Samsung NV73J9770RS. Oven size: Medium, Oven type: Electric, Total oven(s) interior capacity: 73 L. Appliance placement: Built-in, Product colour: Black, Stainless steel, Control type: Touch. Clock type: Electronic, Timer type: Digital. Energy efficiency class: A+, Energy consumption (conventional): 0.95 kWh, Energy consumption (forced convection): 0.7 kWh. Lamps quantity: 1 lamp(s), Lamp type: Halogen, Bulb power: 40 W

Oven
Number of ovens *
1
Oven size *
Medium
Oven type *
Electric
Total oven(s) interior capacity *
73 L
Total oven power *
1800 W
Oven net capacity *
73 L
Oven thermostat range
30 - 300 °C
Grill *
Yes
Grill power
1600 W
Convection cooking *
Yes
Conventional cooking
Yes
Number of auto cooking programs
80
Self-cleaning *
Yes
Cleaning type
Pyrolytic
Design
Appliance placement *
Built-in
Product colour *
Black, Stainless steel
Interior material
Enamelled ceramic
Control type *
Touch
Control position
Front
Built-in display *
Yes
Display type
LCD
Display diagonal
11.7 cm (4.6")
Door hinge
down
Number of glass door panels
4
Door cooling fan
Yes
Water tank capacity
0.5 L
Ergonomics
Integrated clock
Yes
Clock type
Electronic
Timer type
Digital
Delayed start timer
Yes
Ergonomics
Child lock
Yes
Power
Energy efficiency class *
A+
AC input voltage
230 V
Energy efficiency index (EEI)
81.4
Energy consumption (conventional) *
0.95 kWh
Energy consumption (forced convection) *
0.7 kWh
Lighting
Interior light
Yes
Lamps quantity
1 lamp(s)
Lamp type
Halogen
Bulb power
40 W
Weight & dimensions
Width
595 mm
Depth
566 mm
Height
595 mm
Weight
45.9 kg
Interior dimensions (W x D x H)
480 x 396 x 383 mm
Installation compartment width *
56 cm
Installation compartment depth *
54.5 cm
Installation compartment height *
57.2 cm
Packaging data
Package width
682 mm
Package depth
656 mm
Package height
646 mm
Package weight
48.6 kg
Packaging content
Recipe book
Yes
Brand Image Product code Product Stock Price from
Samsung NV73J9770RS oven 73 L A+ Black, Stainless steel Samsung NV73J9770RS oven 73 L A+ Black, Stainless steel
(show image)
NV73J9770RS NV73J9770RS 0.00
(excl. VAT)
0 (incl. VAT)