Samsung logo

Samsung NV70K3370BS/EF oven Stainless steel

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
25907
Info modified on:
29 Nov 2024, 15:42:50
Short summary description Samsung NV70K3370BS/EF oven Stainless steel:

Samsung NV70K3370BS/EF, 1600 W, 1100 W, Stainless steel, Buttons, Rotary, LED, Electronic

Long summary description Samsung NV70K3370BS/EF oven Stainless steel:

Samsung NV70K3370BS/EF. Grill power: 1600 W, Microwave power: 1100 W. Product colour: Stainless steel, Control type: Buttons, Rotary, Display type: LED. Clock type: Electronic. Connected load: 1700 W. Width: 595 mm, Depth: 566 mm, Height: 595 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.