Samsung logo

Samsung NV70H5587CB oven 70 L Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
62861
Info modified on:
29 Nov 2024, 15:42:36
Short summary description Samsung NV70H5587CB oven 70 L Black:

Samsung NV70H5587CB, Large, Electric, 70 L, 70 L, 40 - 300 °C, 1600 W

Long summary description Samsung NV70H5587CB oven 70 L Black:

Samsung NV70H5587CB. Oven size: Large, Oven type: Electric, Total oven(s) interior capacity: 70 L. Appliance placement: Built-in, Product colour: Black, Control type: Touch. Clock type: Electronic, Timer type: Digital. Energy consumption (conventional): 0.89 kWh, Energy consumption (forced convection): 0.87 kWh. Lamps quantity: 1 lamp(s), Bulb power: 25 W

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.