Samsung logo

Samsung NV70H5587BB 68 L Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
72363
Info modified on:
29 Nov 2024, 15:42:44
Short summary description Samsung NV70H5587BB 68 L Black:

Samsung NV70H5587BB, Medium, Electric, 68 L, 68 L, 1600 W, 1100 W

Long summary description Samsung NV70H5587BB 68 L Black:

Samsung NV70H5587BB. Oven size: Medium, Oven type: Electric, Total oven(s) interior capacity: 68 L. Appliance placement: Built-in, Product colour: Black, Control type: Touch. Clock type: Electronic, Timer type: Digital, Timer modes: Stopwatch, Timer. Energy consumption (conventional): 0.89 kWh, Energy consumption (forced convection): 0.8 kWh, Energy efficiency scale: A+++ to D. Lamps quantity: 1 lamp(s), Bulb power: 25 W

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.