Samsung Galaxy Book S, Intel® Core™ i3, 0.8 GHz, 33.8 cm (13.3"), 1920 x 1080 pixels, 8 GB, 256 GB
Samsung Galaxy Book S. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-L13G4, Processor frequency: 0.8 GHz. Display diagonal: 33.8 cm (13.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: LPDDR4x-SDRAM. Total storage capacity: 256 GB, Storage media: Flash. Operating system installed: Windows 10 Home. Product colour: Gold