Samsung logo

Samsung 5 NT500R5Q Intel® Core™ i7 i7-5500U Laptop 39.6 cm (15.6") Full HD 8 GB DDR3L-SDRAM 128 GB SSD Black, Silver

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
52083
Info modified on:
01 Feb 2025, 05:04:49
Short summary description Samsung 5 NT500R5Q Intel® Core™ i7 i7-5500U Laptop 39.6 cm (15.6") Full HD 8 GB DDR3L-SDRAM 128 GB SSD Black, Silver:

Samsung 5 NT500R5Q, Intel® Core™ i7, 2.4 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 8 GB, 128 GB

Long summary description Samsung 5 NT500R5Q Intel® Core™ i7 i7-5500U Laptop 39.6 cm (15.6") Full HD 8 GB DDR3L-SDRAM 128 GB SSD Black, Silver:

Samsung 5 NT500R5Q. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-5500U, Processor frequency: 2.4 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 5500. Product colour: Black, Silver. Weight: 2 kg

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.