Samsung logo

Samsung 5 NT500R5H Intel® Core™ i5 i5-5200U Laptop 39.6 cm (15.6") Full HD 8 GB LPDDR3-SDRAM 628 GB HDD+SSD Windows 10 Black, Silver

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
84397
Info modified on:
01 Feb 2025, 05:56:46
Short summary description Samsung 5 NT500R5H Intel® Core™ i5 i5-5200U Laptop 39.6 cm (15.6") Full HD 8 GB LPDDR3-SDRAM 628 GB HDD+SSD Windows 10 Black, Silver:

Samsung 5 NT500R5H, Intel® Core™ i5, 2.2 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 8 GB, 628 GB

Long summary description Samsung 5 NT500R5H Intel® Core™ i5 i5-5200U Laptop 39.6 cm (15.6") Full HD 8 GB LPDDR3-SDRAM 628 GB HDD+SSD Windows 10 Black, Silver:

Samsung 5 NT500R5H. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-5200U, Processor frequency: 2.2 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: LPDDR3-SDRAM. Total storage capacity: 628 GB, Storage media: HDD+SSD. On-board graphics card model: Intel® HD Graphics 5500. Operating system installed: Windows 10. Product colour: Black, Silver

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.