Samsung 5 NT500R3M, Intel® Celeron®, 1.8 GHz, 33.8 cm (13.3"), 1920 x 1080 pixels, 4 GB, 128 GB
Samsung 5 NT500R3M. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Celeron®, Processor model: 3865U, Processor frequency: 1.8 GHz. Display diagonal: 33.8 cm (13.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 610. Operating system installed: Windows 10 Home. Product colour: White