Samsung logo

Samsung 3 NT370E5L Intel® Core™ i7 i7-6700HQ Laptop 39.6 cm (15.6") Full HD 4 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® 920MX Windows 10 Pro Black, Titanium

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
97582
Info modified on:
01 Feb 2025, 04:38:56
Short summary description Samsung 3 NT370E5L Intel® Core™ i7 i7-6700HQ Laptop 39.6 cm (15.6") Full HD 4 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® 920MX Windows 10 Pro Black, Titanium:

Samsung 3 NT370E5L, Intel® Core™ i7, 2.6 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 4 GB, 1.13 TB

Long summary description Samsung 3 NT370E5L Intel® Core™ i7 i7-6700HQ Laptop 39.6 cm (15.6") Full HD 4 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® 920MX Windows 10 Pro Black, Titanium:

Samsung 3 NT370E5L. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-6700HQ, Processor frequency: 2.6 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1.13 TB, Storage media: HDD+SSD, Optical drive type: DVD Super Multi DL. Operating system installed: Windows 10 Pro. Product colour: Black, Titanium

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.