Samsung logo

Samsung 3 NT300V5A-S66P laptop Intel® Core™ i5 i5-2430M 39.6 cm (15.6") HD 4 GB DDR3-SDRAM 640 GB HDD NVIDIA® GeForce® GT 520MX Windows 7 Home Premium Pink

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
71305
Info modified on:
27 Jan 2025, 08:15:48
Short summary description Samsung 3 NT300V5A-S66P laptop Intel® Core™ i5 i5-2430M 39.6 cm (15.6") HD 4 GB DDR3-SDRAM 640 GB HDD NVIDIA® GeForce® GT 520MX Windows 7 Home Premium Pink:

Samsung 3 NT300V5A-S66P, Intel® Core™ i5, 2.4 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 4 GB, 640 GB

Long summary description Samsung 3 NT300V5A-S66P laptop Intel® Core™ i5 i5-2430M 39.6 cm (15.6") HD 4 GB DDR3-SDRAM 640 GB HDD NVIDIA® GeForce® GT 520MX Windows 7 Home Premium Pink:

Samsung 3 NT300V5A-S66P. Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-2430M, Processor frequency: 2.4 GHz. Display diagonal: 39.6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 640 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics 3000. Operating system installed: Windows 7 Home Premium. Product colour: Pink

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.