Samsung 2 NT270E5K, Intel® Pentium®, 1.9 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 4 GB, 128 GB
Samsung 2 NT270E5K. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Pentium®, Processor model: 3825U, Processor frequency: 1.9 GHz. Display diagonal: 39.6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: LPDDR3-SDRAM. Total storage capacity: 128 GB, Storage media: SSD, Optical drive type: DVD Super Multi. Operating system installed: Windows 8.1. Product colour: White