Samsung logo

Samsung NQ5B4513GBS Black, Satin steel Solo microwave Built-in 50 L 900 W

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
23889
Info modified on:
06 Jun 2023, 16:53:51
Short summary description Samsung NQ5B4513GBS Black, Satin steel Solo microwave Built-in 50 L 900 W:

Samsung NQ5B4513GBS, Built-in, Solo microwave, 50 L, 900 W, Built-in display, LED

Long summary description Samsung NQ5B4513GBS Black, Satin steel Solo microwave Built-in 50 L 900 W:

Samsung NQ5B4513GBS. Appliance placement: Built-in, Product type: Solo microwave, Interior capacity: 50 L, Microwave power: 900 W, Built-in display, Display type: LED, Control type: Rotary, Touch, Product colour: Black, Satin steel

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.