Samsung logo

Samsung NQ50K3130BS microwave Stainless steel Built-in 50 L 900 W

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
98793
Info modified on:
23 Oct 2019, 14:43:18
Short summary description Samsung NQ50K3130BS microwave Stainless steel Built-in 50 L 900 W:

Samsung NQ50K3130BS, Built-in, 50 L, 900 W, Built-in display, LED, Rotary, Touch

Long summary description Samsung NQ50K3130BS microwave Stainless steel Built-in 50 L 900 W:

Samsung NQ50K3130BS. Appliance placement: Built-in, Interior capacity: 50 L, Microwave power: 900 W, Built-in display, Display type: LED, Control type: Rotary, Touch, Product colour: Stainless steel

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.