Samsung logo

Samsung NQ50J9530BS 50 L 1650 W Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
27192
Info modified on:
29 Nov 2024, 15:42:44
Short summary description Samsung NQ50J9530BS 50 L 1650 W Black:

Samsung NQ50J9530BS, Medium, Electric, 50 L, 1650 W, 50 L, 1650 W

Long summary description Samsung NQ50J9530BS 50 L 1650 W Black:

Samsung NQ50J9530BS. Oven size: Medium, Oven type: Electric, Total oven(s) interior capacity: 50 L. Appliance placement: Built-in, Product colour: Black, Control type: Touch. Clock type: Electronic, Timer type: Digital. Energy consumption (conventional): 0.8 kWh, Energy consumption (forced convection): 0.65 kWh, Connected load: 2500 W. Illumination location: Top

Reasons to buy
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.