Samsung NQ50J5530BS, Medium, Electric, 50 L, 3000 W, 50 L, 3000 W
Samsung NQ50J5530BS. Oven size: Medium, Oven type: Electric, Total oven(s) interior capacity: 50 L. Appliance placement: Built-in, Product colour: Black, Control type: Rotary, Touch. Clock type: Electronic, Timer type: Mechanical. Connected load: 3000 W. Lamps quantity: 1 lamp(s)