Samsung logo

Samsung Galaxy Book3 360 NP965QFG-KA1UK laptop Intel® Core™ i5 i5-1340P Hybrid (2-in-1) 40.6 cm (16") Touchscreen WQXGA+ 8 GB LPDDR5-SDRAM 256 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Home Graphite

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
14596
Info modified on:
22 Jan 2025, 21:42:21
Short summary description Samsung Galaxy Book3 360 NP965QFG-KA1UK laptop Intel® Core™ i5 i5-1340P Hybrid (2-in-1) 40.6 cm (16") Touchscreen WQXGA+ 8 GB LPDDR5-SDRAM 256 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Home Graphite:

Samsung Galaxy Book3 360 NP965QFG-KA1UK, Intel® Core™ i5, 1.9 GHz, 40.6 cm (16"), 2880 x 1800 pixels, 8 GB, 256 GB

Long summary description Samsung Galaxy Book3 360 NP965QFG-KA1UK laptop Intel® Core™ i5 i5-1340P Hybrid (2-in-1) 40.6 cm (16") Touchscreen WQXGA+ 8 GB LPDDR5-SDRAM 256 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Home Graphite:

Samsung Galaxy Book3 360 NP965QFG-KA1UK. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Core™ i5, Processor model: i5-1340P, Processor frequency: 1.9 GHz. Display diagonal: 40.6 cm (16"), HD type: WQXGA+, Display resolution: 2880 x 1800 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: LPDDR5-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. Mobile network generation: 5G. Operating system installed: Windows 11 Home

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.