Samsung logo

Samsung Galaxy Book Flex NP950QCG Intel® Core™ i7 i7-1065G7 Laptop 39.6 cm (15.6") Touchscreen Full HD 16 GB LPDDR4x-SDRAM 1 TB SSD NVIDIA® GeForce® MX250 Wi-Fi 6 (802.11ax) Windows 10 Home Blue

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
64295
Info modified on:
22 Aug 2022, 14:45:13
Short summary description Samsung Galaxy Book Flex NP950QCG Intel® Core™ i7 i7-1065G7 Laptop 39.6 cm (15.6") Touchscreen Full HD 16 GB LPDDR4x-SDRAM 1 TB SSD NVIDIA® GeForce® MX250 Wi-Fi 6 (802.11ax) Windows 10 Home Blue:

Samsung Galaxy Book Flex NP950QCG, Intel® Core™ i7, 1.3 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 16 GB, 1 TB

Long summary description Samsung Galaxy Book Flex NP950QCG Intel® Core™ i7 i7-1065G7 Laptop 39.6 cm (15.6") Touchscreen Full HD 16 GB LPDDR4x-SDRAM 1 TB SSD NVIDIA® GeForce® MX250 Wi-Fi 6 (802.11ax) Windows 10 Home Blue:

Samsung Galaxy Book Flex NP950QCG. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-1065G7, Processor frequency: 1.3 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 16 GB, Internal memory type: LPDDR4x-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. Operating system installed: Windows 10 Home. Product colour: Blue

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.