Samsung Galaxy Book4 Edge , Qualcomm Snapdragon, 3.4 GHz, 35.6 cm (14"), 2880 x 1800 pixels, 16 GB, 512 GB
Samsung Galaxy Book4 Edge . Product type: Laptop, Form factor: Clamshell. Processor family: Qualcomm Snapdragon, Processor model: X1E-80-100, Processor frequency: 3.4 GHz. Display diagonal: 35.6 cm (14"), HD type: WQXGA+, Display resolution: 2880 x 1800 pixels, Touchscreen. Internal memory: 16 GB, Internal memory type: LPDDR5x-SDRAM. Total storage capacity: 512 GB, Storage media: eUFS. Operating system installed: Windows 11 Home. Product colour: Blue