Samsung 9 NP940X5M, Intel® Core™ i7, 2.7 GHz, 38.1 cm (15"), 1920 x 1080 pixels, 8 GB, 128 GB
Samsung 9 NP940X5M. Product type: Laptop, Form factor: Convertible (Folder). Processor family: Intel® Core™ i7, Processor model: i7-7500U, Processor frequency: 2.7 GHz. Display diagonal: 38.1 cm (15"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. Operating system installed: Windows 10 Home. Product colour: Silver, Titanium