Samsung logo

Samsung Galaxy Book Pro NP935XDBA-EXP Intel® Core™ i7 i7-1160G7 Laptop 33.8 cm (13.3") Full HD 16 GB LPDDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Blue

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
12856
Info modified on:
15 Jan 2025, 17:20:37
Short summary description Samsung Galaxy Book Pro NP935XDBA-EXP Intel® Core™ i7 i7-1160G7 Laptop 33.8 cm (13.3") Full HD 16 GB LPDDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Blue:

Samsung Galaxy Book Pro NP935XDBA-EXP, Intel® Core™ i7, 2.1 GHz, 33.8 cm (13.3"), 1920 x 1080 pixels, 16 GB, 512 GB

Long summary description Samsung Galaxy Book Pro NP935XDBA-EXP Intel® Core™ i7 i7-1160G7 Laptop 33.8 cm (13.3") Full HD 16 GB LPDDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Blue:

Samsung Galaxy Book Pro NP935XDBA-EXP. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-1160G7, Processor frequency: 2.1 GHz. Display diagonal: 33.8 cm (13.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: LPDDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. Mobile network generation: 4G. Operating system installed: Windows 10 Pro. Product colour: Blue

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.