Samsung logo

Samsung Galaxy Book Pro 360 5G NP935QDB-KA2IT laptop Intel® Core™ i7 i7-1160G7 Hybrid (2-in-1) 33.8 cm (13.3") Touchscreen Full HD 16 GB LPDDR4x-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Silver

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
27524
Info modified on:
22 Jan 2025, 20:11:40
Short summary description Samsung Galaxy Book Pro 360 5G NP935QDB-KA2IT laptop Intel® Core™ i7 i7-1160G7 Hybrid (2-in-1) 33.8 cm (13.3") Touchscreen Full HD 16 GB LPDDR4x-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Silver:

Samsung Galaxy Book Pro 360 5G NP935QDB-KA2IT, Intel® Core™ i7, 2.1 GHz, 33.8 cm (13.3"), 1920 x 1080 pixels, 16 GB, 512 GB

Long summary description Samsung Galaxy Book Pro 360 5G NP935QDB-KA2IT laptop Intel® Core™ i7 i7-1160G7 Hybrid (2-in-1) 33.8 cm (13.3") Touchscreen Full HD 16 GB LPDDR4x-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Silver:

Samsung Galaxy Book Pro 360 5G NP935QDB-KA2IT. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Core™ i7, Processor model: i7-1160G7, Processor frequency: 2.1 GHz. Display diagonal: 33.8 cm (13.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 16 GB, Internal memory type: LPDDR4x-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. Mobile network generation: 5G. Operating system installed: Windows 11 Pro

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.