Samsung logo

Samsung Galaxy Book2 Pro 360 NP930XEDA Intel® Core™ i5 i5-1240P Laptop 33.8 cm (13.3") Full HD 8 GB LPDDR5-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Graphite

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
24783
Info modified on:
15 Jan 2025, 17:21:47
Short summary description Samsung Galaxy Book2 Pro 360 NP930XEDA Intel® Core™ i5 i5-1240P Laptop 33.8 cm (13.3") Full HD 8 GB LPDDR5-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Graphite:

Samsung Galaxy Book2 Pro 360 NP930XEDA, Intel® Core™ i5, 1.7 GHz, 33.8 cm (13.3"), 1920 x 1080 pixels, 8 GB, 512 GB

Long summary description Samsung Galaxy Book2 Pro 360 NP930XEDA Intel® Core™ i5 i5-1240P Laptop 33.8 cm (13.3") Full HD 8 GB LPDDR5-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Graphite:

Samsung Galaxy Book2 Pro 360 NP930XEDA. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-1240P, Processor frequency: 1.7 GHz. Display diagonal: 33.8 cm (13.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: LPDDR5-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics. Operating system installed: Windows 11 Pro. Product colour: Graphite

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.