Samsung logo

Samsung Galaxy Book Pro NP930XDB-KF4IT laptop Intel® Core™ i5 i5-1135G7 33.8 cm (13.3") Full HD 8 GB LPDDR4x-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Italian Blue

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
51013
Info modified on:
22 Jan 2025, 19:57:09
Short summary description Samsung Galaxy Book Pro NP930XDB-KF4IT laptop Intel® Core™ i5 i5-1135G7 33.8 cm (13.3") Full HD 8 GB LPDDR4x-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Italian Blue:

Samsung Galaxy Book Pro NP930XDB-KF4IT, Intel® Core™ i5, 33.8 cm (13.3"), 1920 x 1080 pixels, 8 GB, 256 GB, Windows 10

Long summary description Samsung Galaxy Book Pro NP930XDB-KF4IT laptop Intel® Core™ i5 i5-1135G7 33.8 cm (13.3") Full HD 8 GB LPDDR4x-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Italian Blue:

Samsung Galaxy Book Pro NP930XDB-KF4IT. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-1135G7. Display diagonal: 33.8 cm (13.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: LPDDR4x-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics. Operating system installed: Windows 10. Product colour: Blue. Weight: 890 g

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.