Samsung logo

Samsung ATIV NP915S3G AMD A6 A6-1450 Laptop 33.8 cm (13.3") Touchscreen 4 GB DDR3-SDRAM 128 GB SSD Windows 8 Black

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
154007
Info modified on:
24 Jan 2025, 20:32:38
Short summary description Samsung ATIV NP915S3G AMD A6 A6-1450 Laptop 33.8 cm (13.3") Touchscreen 4 GB DDR3-SDRAM 128 GB SSD Windows 8 Black:

Samsung ATIV NP915S3G, AMD A6, 1 GHz, 33.8 cm (13.3"), 1366 x 768 pixels, 4 GB, 128 GB

Long summary description Samsung ATIV NP915S3G AMD A6 A6-1450 Laptop 33.8 cm (13.3") Touchscreen 4 GB DDR3-SDRAM 128 GB SSD Windows 8 Black:

Samsung ATIV NP915S3G. Product type: Laptop, Form factor: Clamshell. Processor family: AMD A6, Processor model: A6-1450, Processor frequency: 1 GHz. Display diagonal: 33.8 cm (13.3"), Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics card model: AMD Radeon HD 8250. Operating system installed: Windows 8. Product colour: Black

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.