Samsung ATIV NP905S3G, 33.8 cm (13.3"), 1366 x 768 pixels, 4 GB, 128 GB, Windows 8.1, White
Samsung ATIV NP905S3G. Product type: Laptop, Form factor: Clamshell. Display diagonal: 33.8 cm (13.3"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics card model: AMD Radeon HD 8250. Operating system installed: Windows 8.1. Product colour: White. Weight: 1.44 kg