Samsung logo

Samsung ATIV Book 9 Lite Laptop 33.8 cm (13.3") HD 4 GB DDR3-SDRAM 128 GB SSD Windows 8 White

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
67184
Info modified on:
28 Jan 2025, 10:21:53
Short summary description Samsung ATIV Book 9 Lite Laptop 33.8 cm (13.3") HD 4 GB DDR3-SDRAM 128 GB SSD Windows 8 White:

Samsung ATIV Book 9 Lite, 1.4 GHz, 33.8 cm (13.3"), 1366 x 768 pixels, 4 GB, 128 GB, Windows 8

Long summary description Samsung ATIV Book 9 Lite Laptop 33.8 cm (13.3") HD 4 GB DDR3-SDRAM 128 GB SSD Windows 8 White:

Samsung ATIV Book 9 Lite. Product type: Laptop, Form factor: Clamshell. Processor frequency: 1.4 GHz. Display diagonal: 33.8 cm (13.3"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. Operating system installed: Windows 8. Product colour: White. Weight: 1.44 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.