Samsung logo

Samsung 9 NP900X5J Intel® Core™ i5 i5-7200U Laptop 38.1 cm (15") Full HD 8 GB 256 GB SSD Windows 10 Home Silver

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
57623
Info modified on:
14 Mar 2024, 19:56:09
Short summary description Samsung 9 NP900X5J Intel® Core™ i5 i5-7200U Laptop 38.1 cm (15") Full HD 8 GB 256 GB SSD Windows 10 Home Silver:

Samsung 9 NP900X5J, Intel® Core™ i5, 2.5 GHz, 38.1 cm (15"), 1920 x 1080 pixels, 8 GB, 256 GB

Long summary description Samsung 9 NP900X5J Intel® Core™ i5 i5-7200U Laptop 38.1 cm (15") Full HD 8 GB 256 GB SSD Windows 10 Home Silver:

Samsung 9 NP900X5J. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-7200U, Processor frequency: 2.5 GHz. Display diagonal: 38.1 cm (15"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 620. Operating system installed: Windows 10 Home. Product colour: Silver. Weight: 1.29 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.